Body Features Connector & Keying Code : B Primary Product Color : Orange
Configuration Features Number of Positions : 2 Number of Sections : 7 Number of Signal Positions : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM [.314 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 850 Voltage Rating (Max) (VAC) : 200 Voltage Rating (Max) (VDC) : 850
Housing Features Centerline (Pitch) : 8 MM [.314 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mounting Holes : With Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Quantity : 3300 Packaging Type : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-104 - 257 DEGF ]
Body Features
- Connector & Keying Code : B
- Primary Product Color : Orange
Configuration Features
- Number of Positions : 2
- Number of Sections : 7
- Number of Signal Positions : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 200
- Contact Mating Area Plating Material : Silver
- Contact Size : 8mm
- Contact Type : Pin
- Mating Pin Diameter : 8 MM [.314 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 850
- Operating Voltage (VAC) : 200
- Operating Voltage (VDC) : 850
- Voltage Rating (Max) (VAC) : 200
- Voltage Rating (Max) (VDC) : 850
Housing Features
- Centerline (Pitch) : 8 MM [.314 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mounting Holes : With
- Panel Mount Feature : With
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Packaging Features
- Packaging Quantity : 3300
- Packaging Type : Box
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : Yes
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-104 - 257 DEGF ]