Body Features Connector & Keying Code : E Primary Product Color : Green
Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Size : .4mm Contact Type : Pin Mating Pin Diameter : .4 MM [.04 INCH ]
Dimensions Connector Length : 24.3 MM [.957 INCH ] Connector Width : 12 MM [.472 INCH ] PCB Thickness (Recommended) : 1.5 - 1.6 MM [.06 - .063 INCH ] Profile Height from PCB : 12 MM [.472 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 5 Voltage Rating (Max) (VDC) : 60
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Interface Number : 208-18023
Packaging Features Packaging Quantity : 920 Packaging Type : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector & Keying Code : E
- Primary Product Color : Green
Configuration Features
- Number of Positions : 4
- Number of Rows : 2
- Number of Signal Positions : 4
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Silver
- Contact Size : .4mm
- Contact Type : Pin
- Mating Pin Diameter : .4 MM [.04 INCH ]
Dimensions
- Connector Length : 24.3 MM [.957 INCH ]
- Connector Width : 12 MM [.472 INCH ]
- PCB Thickness (Recommended) : 1.5 - 1.6 MM [.06 - .063 INCH ]
- Profile Height from PCB : 12 MM [.472 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 60
- Operating Voltage (VDC) : 5
- Voltage Rating (Max) (VDC) : 60
Housing Features
- Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Locking Interface
- Mounting Holes : With
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Tail
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Other
- Interface Number : 208-18023
Packaging Features
- Packaging Quantity : 920
- Packaging Type : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Shape : Rectangular
- Connector System : Cable-to-Board
- Header Type : Fully Shrouded
- Hybrid Header : No
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]