TE Connectivity PCB Headers & Receptacles 1-2321775-2

Description
Body Features Connector & Keying Code : B Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Size : .4mm Contact Type : Pin Mating Pin Diameter (MM) : .4 Dimensions Connector Length : 24.3 MM  [.957 INCH ] Connector Width (INCH) : .472 PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Profile Height from PCB : 12 MM  [.472 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 5 Voltage Rating (Max) (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18023 Packaging Features Packaging Quantity : 920 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Size : .4mm Contact Type : Pin Mating Pin Diameter (MM) : .4 Dimensions Connector Length : 24.3 MM  [.957 INCH ] Connector Width (INCH) : .472 PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Profile Height from PCB : 12 MM  [.472 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 5 Voltage Rating (Max) (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18023 Packaging Features Packaging Quantity : 920 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2321775-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2321775-2
PCB Headers & Receptacles 1-2321775-2
Body Features Connector & Keying Code : B Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Size : .4mm Contact Type : Pin Mating Pin Diameter (MM) : .4 Dimensions Connector Length : 24.3 MM  [.957 INCH ] Connector Width (INCH) : .472 PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Profile Height from PCB : 12 MM  [.472 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 5 Voltage Rating (Max) (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18023 Packaging Features Packaging Quantity : 920 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : White

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver
  • Contact Size : .4mm
  • Contact Type : Pin
  • Mating Pin Diameter (MM) : .4

Dimensions


  • Connector Length : 24.3 MM  [.957 INCH ]
  • Connector Width (INCH) : .472
  • PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ]
  • Profile Height from PCB : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60
  • Operating Voltage (VDC) : 5
  • Voltage Rating (Max) (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Interface Number : 208-18023

Packaging Features


  • Packaging Quantity : 920
  • Packaging Type : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2321775-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 5 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Rectangular Connector Accessories - 0528-001-5005 - ODG (Origin Data Global)
Specs
Features Right Angle Cable Exit, Strain Relief
Number of Contacts 50
View Details
PCB Headers & Receptacles - 103233-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details