TE Connectivity Data Connectivity Housings 1-2320663-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : K Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mating Pin Diameter : .6 MM  [.023 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : K Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mating Pin Diameter : .6 MM  [.023 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2320663-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2320663-4
Data Connectivity Housings 1-2320663-4
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : K Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Mating Pin Diameter : .6 MM  [.023 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Curry Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : K

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Mating Pin Diameter : .6 MM  [.023 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Curry

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : HSD
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2320663-4
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products