TE Connectivity Switches, Hubs 1-2320404-6

Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - A141487-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
A141487-ND
Switches, Hubs A141487-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Enet Sw, 10/100/500/1000Mbps, M12, Wall; No. Of Ports Te Connectivity - 72AC8853 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, 10/100/500/1000Mbps, M12, Wall; No. Of Ports Te Connectivity
72AC8853
Enet Sw, 10/100/500/1000Mbps, M12, Wall; No. Of Ports Te Connectivity 72AC8853
ENET SW, 10/100/500/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Product Range:- RoHS Compliant: Yes

ENET SW, 10/100/500/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number A141487-ND 72AC8853
Product Name Switches, Hubs Enet Sw, 10/100/500/1000Mbps, M12, Wall; No. Of Ports Te Connectivity
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

24GE+4G Combo Unmanaged Ethernet Switch, 19
Specs
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network 4G
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server & MQTT Publisher Gateway for SIMATIC S7 Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2872538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details