TE Connectivity Switches, Hubs 1-2320402-4

Description
Network Switch - Unmanaged 8 Ports IP40
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - A141483-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
A141483-ND
Switches, Hubs A141483-ND
Network Switch - Unmanaged 8 Ports IP40

Network Switch - Unmanaged 8 Ports IP40

Buy Now Datasheet
Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity - 72AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity
72AC8849
Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity 72AC8849
ENET SW, 10/100/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SW, 10/100/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number A141483-ND 72AC8849
Product Name Switches, Hubs Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity
Network Equipment Switch
Unlock Full Specs
to access all available technical data