TE Connectivity Switches, Hubs 1-2320402-2

Description
Network Switch - Unmanaged 8 Ports IP40
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - A141481-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
A141481-ND
Switches, Hubs A141481-ND
Network Switch - Unmanaged 8 Ports IP40

Network Switch - Unmanaged 8 Ports IP40

Buy Now Datasheet
Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity - 72AC8847 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity
72AC8847
Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity 72AC8847
ENET SW, 10/100/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SW, 10/100/1000MBPS, M12, WALL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:Wall; Port Types:M12 D-Coded x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number A141481-ND 72AC8847
Product Name Switches, Hubs Enet Sw, 10/100/1000Mbps, M12, Wall; No. Of Ports Te Connectivity
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 309660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details