Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.17 OZ ]
Configuration Features Contact Arrangement : 2 Form A DPST-NO
Dimensions Product Height : 44.5 MM [1.75 INCH ] Product Length : 57 MM [2.24 INCH ] Product Width : 30.2 MM [1.18 INCH ]
Electrical Characteristics Input Voltage Range (VDC) : 18 - 32 Load Voltage Rating (VRMS) : 24 - 280
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero
Product Type Features Solid State Relay Type : Power Relay
Termination Features Relay Connection Type : Plug-In
Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 90 G [3.17 OZ ]
Configuration Features
- Contact Arrangement : 2 Form A DPST-NO
Dimensions
- Product Height : 44.5 MM [1.75 INCH ]
- Product Length : 57 MM [2.24 INCH ]
- Product Width : 30.2 MM [1.18 INCH ]
Electrical Characteristics
- Input Voltage Range (VDC) : 18 - 32
- Load Voltage Rating (VRMS) : 24 - 280
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Input Voltage Type : DC
- Load Voltage Type : AC
- Output Switching : Zero
Product Type Features
- Solid State Relay Type : Power Relay
Termination Features
- Relay Connection Type : Plug-In
Usage Conditions
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]