TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2317206-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 11Pos, 1Row, Cable (part number 62AJ7780) is a wire-to-board connector assembly designed for applications requiring reliable electrical connections. It features 11 positions arranged in a single row with a 2 mm centerline pitch. The connector utilizes insulation displacement crimp (IDC) technology for termination to wire and cable, ensuring efficient assembly without the need for soldering. This receptacle connector has a maximum operating voltage of 125 V and a contact current rating of up to 2 A. It is constructed from thermoplastic housing and phosphor bronze contacts, providing durability and resistance to environmental factors. The operating temperature range is from -40 °C to 125 °C, making it suitable for various applications. The connector is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It does not have a panel mount feature or strain relief, and it is designed for cable mount (free-hanging) applications. Mating retention is included, enhancing connection stability. This product is suitable for signal circuit applications and is part of the AMPMODU 2 mm series.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 11Pos, 1Row, Cable (part number 62AJ7780) is a wire-to-board connector assembly designed for applications requiring reliable electrical connections. It features 11 positions arranged in a single row with a 2 mm centerline pitch. The connector utilizes insulation displacement crimp (IDC) technology for termination to wire and cable, ensuring efficient assembly without the need for soldering. This receptacle connector has a maximum operating voltage of 125 V and a contact current rating of up to 2 A. It is constructed from thermoplastic housing and phosphor bronze contacts, providing durability and resistance to environmental factors. The operating temperature range is from -40 °C to 125 °C, making it suitable for various applications. The connector is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It does not have a panel mount feature or strain relief, and it is designed for cable mount (free-hanging) applications. Mating retention is included, enhancing connection stability. This product is suitable for signal circuit applications and is part of the AMPMODU 2 mm series.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2317206-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2317206-1
Rectangular Wire & Cable Connectors & Housings 1-2317206-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Connector, Rcpt, 11Pos, 1Row, Cable; Product Range Amp - Te Connectivity - 62AJ7780 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 11Pos, 1Row, Cable; Product Range Amp - Te Connectivity
62AJ7780
Connector, Rcpt, 11Pos, 1Row, Cable; Product Range Amp - Te Connectivity 62AJ7780
CONNECTOR, RCPT, 11POS, 1ROW, CABLE; Product Range:AMPMODU Series; No. of Contacts:11Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 11POS, 1ROW, CABLE; Product Range:AMPMODU Series; No. of Contacts:11Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2317206-1 62AJ7780
Product Name Rectangular Wire & Cable Connectors & Housings Connector, Rcpt, 11Pos, 1Row, Cable; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details