TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2316109-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Wire Size (AWG) : 24 - 30 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Wire Size (AWG) : 24 - 30 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2316109-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2316109-6
Rectangular Wire & Cable Connectors & Housings 1-2316109-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 2 MM  [.079 INCH ] Wire Size (AWG) : 24 - 30 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Retention Within Housing : With

Dimensions


  • Row-to-Row Spacing : 2 MM  [.079 INCH ]
  • Wire Size (AWG) : 24 - 30

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp Snap-In

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2316109-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2316109-6-ND
Rectangular Connector Housings 17-1-2316109-6-ND
"16 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"16 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2316109-6 17-1-2316109-6-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103367-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers