TE Connectivity Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity 1-2316109-6

Description
HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes
Datasheet
Description
HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity - 83AH7121 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity
83AH7121
Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity 83AH7121
HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH7121
Product Name Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details