TE Connectivity Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity 1-2316102-6

Description
HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes
Description
HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity - 83AH7117 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity
83AH7117
Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity 83AH7117
HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 16POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH7117
Product Name Housing Connector, Rcpt, 16Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details