TE Connectivity Data Connectivity Headers 1-2315530-9

Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1-2315530-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1-2315530-9
Data Connectivity Headers 1-2315530-9
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .4 MM  [.01 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.07 INCH ]
  • Housing Color : Water Blue

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2315530-9
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - A28444-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 30AC3019 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers