TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2315219-0

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF25 Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 12.2 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 450 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF25 Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 12.2 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 450 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2315219-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2315219-0
Connector Hardware, Mounts, Locks & Retainers 1-2315219-0
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF25 Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 12.2 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 450 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF25

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Dimensions


  • Product Height : 4.75 MM  [.187 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 12.2 MM  [.48 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 450

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-1-2315219-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1-2315219-0-ND
Rectangular Connector Accessories 17-1-2315219-0-ND
DUAL ROW ERGO TPA EP 2.5 10 POSI

DUAL ROW ERGO TPA EP 2.5 10 POSI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2315219-0 17-1-2315219-0-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products