Configuration Features Physical Connection : Through Hole
Dimensions 产品长度 (MM) : 32 製品幅 (MM) : 16
Electrical Characteristics Current Consumption (MAMP) : 10 Supply Voltage (VDC) : 3.3
Operation/Applicatio
n Output Interface : I2C
Product Type Features Sensor Type : Audio, Motion, Temperature, Humidity, Light
Usage Conditions Operating Temperature Range (DEGC) : -5 - 50
Configuration Features
- Physical Connection : Through Hole
Dimensions
- 产品长度 (MM) : 32
- 製品幅 (MM) : 16
Electrical Characteristics
- Current Consumption (MAMP) : 10
- Supply Voltage (VDC) : 3.3
Operation/Application
Product Type Features
- Sensor Type : Audio, Motion, Temperature, Humidity, Light
Usage Conditions
- Operating Temperature Range (DEGC) : -5 - 50