TE Connectivity Dead Break Connections 1-2312817-0

Description
Body Features Compatible Conductor Material : Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Insulation Diameter Range : 22 - 27 MM  [.86 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Bushing Type : 800A Cable Shield Style : Copper Tape Installation Technology : Crimp Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Insulation Diameter Range : 22 - 27 MM  [.86 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Bushing Type : 800A Cable Shield Style : Copper Tape Installation Technology : Crimp Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 1-2312817-0 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
1-2312817-0
Dead Break Connections 1-2312817-0
Body Features Compatible Conductor Material : Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Insulation Diameter Range : 22 - 27 MM  [.86 - 1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Bushing Type : 800A Cable Shield Style : Copper Tape Installation Technology : Crimp Screened : Screened

Body Features


  • Compatible Conductor Material : Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120
  • Compatible Insulation Diameter Range : 22 - 27 MM  [.86 - 1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Industry Standards


  • Compatible With Approved Standards Products : GB/T 12706.4-2008

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia

Product Type Features


  • Bushing Type : 800A
  • Cable Shield Style : Copper Tape
  • Installation Technology : Crimp
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2312817-0
Product Name Dead Break Connections
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products