TE ConnectivityPCB Headers & Receptacles1-2311788-1
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness (MM) : .8, .63 Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .025 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM , 5 MM [.098 INCH , .196 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness (MM) : .8, .63 Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .025 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM , 5 MM [.098 INCH , .196 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 12
Number of Rows : 2
PCB Mount Orientation : Right Angle
Contact Features
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Tab
Mating Tab Thickness (MM) : .8, .63
Mating Tab Width : 2.8 MM , .63 MM [.11 INCH , .025 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM , 5 MM [.098 INCH , .196 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : Yes
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]