TE ConnectivityPCB Headers & Receptacles1-2310224-1
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver Contact Size : 10mm Contact Type : Tab Mating Tab Thickness : 1.2 MM , .63 MM [.024 INCH , .047 INCH ] Mating Tab Width : 10 MM , .63 MM [.393 INCH , .024 INCH ]
Housing Features Centerline (Pitch) : 14.8 MM [.582 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable, Bus Bar Connector Shape : Rectangular Connector System : Cable-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver Contact Size : 10mm Contact Type : Tab Mating Tab Thickness : 1.2 MM , .63 MM [.024 INCH , .047 INCH ] Mating Tab Width : 10 MM , .63 MM [.393 INCH , .024 INCH ]
Housing Features Centerline (Pitch) : 14.8 MM [.582 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable, Bus Bar Connector Shape : Rectangular Connector System : Cable-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Connector & Keying Code : A Primary Product Color : Orange
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver Contact Size : 10mm Contact Type : Tab Mating Tab Thickness : 1.2 MM , .63 MM [.024 INCH , .047 INCH ] Mating Tab Width : 10 MM , .63 MM [.393 INCH , .024 INCH ]
Housing Features Centerline (Pitch) : 14.8 MM [.582 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable, Bus Bar Connector Shape : Rectangular Connector System : Cable-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Connector & Keying Code : A
Primary Product Color : Orange
Configuration Features
Number of Positions : 2
Number of Rows : 1
Contact Features
Contact Current Rating (Max) (AMP) : 120
Contact Mating Area Plating Material : Silver
Contact Size : 10mm
Contact Type : Tab
Mating Tab Thickness : 1.2 MM , .63 MM [.024 INCH , .047 INCH ]
Mating Tab Width : 10 MM , .63 MM [.393 INCH , .024 INCH ]
Housing Features
Centerline (Pitch) : 14.8 MM [.582 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment : With
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable, Bus Bar
Connector Shape : Rectangular
Connector System : Cable-to-Panel
Header Type : Fully Shrouded
PCB Connector Assembly Type : PCB Mount Header
Sealable : Yes
Usage Conditions
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]