TE Connectivity
Connector Strain Relief
1-2308349-1
Description
Mechanical Attachment Thread Size : None
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Crimp Flange
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Attachment Thread Size : None
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Crimp Flange
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Attachment Thread Size : None
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Strain Relief Accessory Type : Crimp Flange
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Mechanical Attachment
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Strain Relief Accessory Type : Crimp Flange
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
1-2308349-1 |
|
Product Name
|
Connector Strain Relief |
|
Operating Temperature
|
-40 to 90 C (-40 to 194 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Zinc Alloy
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
Material
Copper Alloy
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
Material
Thermoplastic
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details