TE Connectivity D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity 1-2308346-8

Description
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity - 17AC3386 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity
17AC3386
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity 17AC3386
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3386
Product Name D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details