TE Connectivity D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity 1-2308346-6

Description
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity - 17AC3385 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity
17AC3385
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity 17AC3385
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3385
Product Name D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details