TE Connectivity D-Sub Hood, 45/180 Deg C, Size Dc, Zinc; Product Range Amp Te Connectivity 1-2308345-6

Description
D-SUB HOOD, 45/180 DEG C, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45/180 DEG C, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45/180 Deg C, Size Dc, Zinc; Product Range Amp Te Connectivity - 17AC3383 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45/180 Deg C, Size Dc, Zinc; Product Range Amp Te Connectivity
17AC3383
D-Sub Hood, 45/180 Deg C, Size Dc, Zinc; Product Range Amp Te Connectivity 17AC3383
D-SUB HOOD, 45/180 DEG C, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45/180 DEG C, SIZE DC, ZINC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3383
Product Name D-Sub Hood, 45/180 Deg C, Size Dc, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details