TE Connectivity D Sub Backshell, Size Dc, 45/180Deg; Product Range Te Connectivity 1-2308345-1

Description
D SUB BACKSHELL, SIZE DC, 45/180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: No
Description
D SUB BACKSHELL, SIZE DC, 45/180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dc, 45/180Deg; Product Range Te Connectivity - 69AH4043 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dc, 45/180Deg; Product Range Te Connectivity
69AH4043
D Sub Backshell, Size Dc, 45/180Deg; Product Range Te Connectivity 69AH4043
D SUB BACKSHELL, SIZE DC, 45/180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: No

D SUB BACKSHELL, SIZE DC, 45/180DEG; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4043
Product Name D Sub Backshell, Size Dc, 45/180Deg; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details