TE Connectivity D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity 1-2308342-8

Description
D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity - 17AC3382 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity
17AC3382
D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity 17AC3382
D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3382
Product Name D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details