TE Connectivity D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity 1-2308342-6

Description
D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity - 17AC3381 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity
17AC3381
D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity 17AC3381
D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45/180 DEG C, SIZE DB, ZINC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3381
Product Name D-Sub Hood, 45/180 Deg C, Size Db, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details