D-SUB HOOD, 45/180 DEG C, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 17AC3379 |
| Product Name | D-Sub Hood, 45/180 Deg C, Size De, Zinc; Product Range Amp Te Connectivity |