TE Connectivity D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity 1-2308338-1

Description
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity - 17AC3378 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity
17AC3378
D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity 17AC3378
D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45/180 DEG C, SIZE DD, ZINC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3378
Product Name D-Sub Hood, 45/180 Deg C, Size Dd, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details