TE Connectivity Connector Backshells 1-2308330-1

Description
Body Features Cable Exit Angle (DEG) : 180, 45 Primary Product Material : Zinc Configuration Features Number of Positions : 62, 37 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 4 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180, 45 Primary Product Material : Zinc Configuration Features Number of Positions : 62, 37 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 4 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1-2308330-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1-2308330-1
Connector Backshells 1-2308330-1
Body Features Cable Exit Angle (DEG) : 180, 45 Primary Product Material : Zinc Configuration Features Number of Positions : 62, 37 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 4 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180, 45
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 62, 37

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Jackscrew
  • Thread Size : None

Operation/Application


  • Compatible With Connector Shell Size : 4

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A125273-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A125273-ND
D-Sub, D-Shaped Connector Backshells, Hoods A125273-ND
37 Position Two Piece Backshell Connector Silver 45°, 180° Shielded

37 Position Two Piece Backshell Connector Silver 45°, 180° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2308330-1 A125273-ND
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods
Geometry 180, 45 Straight; 45°, 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589472-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers