TE Connectivity D-Sub Hood, 45/180 Deg C, Size Da, Zinc; Product Range Amp Te Connectivity 1-2308321-1

Description
D-SUB HOOD, 45/180 DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45/180 DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45/180 Deg C, Size Da, Zinc; Product Range Amp Te Connectivity - 17AC3375 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45/180 Deg C, Size Da, Zinc; Product Range Amp Te Connectivity
17AC3375
D-Sub Hood, 45/180 Deg C, Size Da, Zinc; Product Range Amp Te Connectivity 17AC3375
D-SUB HOOD, 45/180 DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45/180 DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site
Hood, 45/180Deg, Size Da Rohs Compliant Te Connectivity - 74AJ7418 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 45/180Deg, Size Da Rohs Compliant Te Connectivity
74AJ7418
Hood, 45/180Deg, Size Da Rohs Compliant Te Connectivity 74AJ7418
HOOD, 45/180DEG, SIZE DA ROHS COMPLIANT: NO

HOOD, 45/180DEG, SIZE DA ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3375
Product Name D-Sub Hood, 45/180 Deg C, Size Da, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details