TE Connectivity Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amp Te Connectivity 1-2308295-1

Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:MCP Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:AMP MCP Series 2840573 Automotive Socket Contacts; IP Rating:IP20; Voltage Rating:24V; Current Rating:60A RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:MCP Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:AMP MCP Series 2840573 Automotive Socket Contacts; IP Rating:IP20; Voltage Rating:24V; Current Rating:60A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amp Te Connectivity - 81AH4977 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amp Te Connectivity
81AH4977
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amp Te Connectivity 81AH4977
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:MCP Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:AMP MCP Series 2840573 Automotive Socket Contacts; IP Rating:IP20; Voltage Rating:24V; Current Rating:60A RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:MCP Series; Gender:Receptacle; No. of Positions:1Positions; For Use With:AMP MCP Series 2840573 Automotive Socket Contacts; IP Rating:IP20; Voltage Rating:24V; Current Rating:60A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81AH4977
Product Name Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details