TE Connectivity Data Connectivity Housings 1-2307361-3

Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 19.35 MM  [.762 INCH ] Product Length : 30.2 MM  [1.189 INCH ] Product Width : 11.55 MM  [.455 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 19.35 MM  [.762 INCH ] Product Length : 30.2 MM  [1.189 INCH ] Product Width : 11.55 MM  [.455 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2307361-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2307361-3
Data Connectivity Housings 1-2307361-3
Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 19.35 MM  [.762 INCH ] Product Length : 30.2 MM  [1.189 INCH ] Product Width : 11.55 MM  [.455 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : N

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Dimensions


  • Connector Height : 19.35 MM  [.762 INCH ]
  • Product Length : 30.2 MM  [1.189 INCH ]
  • Product Width : 11.55 MM  [.455 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Pastel Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-1-2307361-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1-2307361-3-ND
Coaxial Connector (RF) Accessories 17-1-2307361-3-ND
1POS,FAKRA AUT,SOC HSG ASSY,SLD,

1POS,FAKRA AUT,SOC HSG ASSY,SLD,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1-2307361-3 17-1-2307361-3-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data