Body Features Body Material : PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : K
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM [.019 INCH ]
Dimensions Connector Height : 19.35 MM [.76 INCH ] Product Length : 30.2 MM [1.18 INCH ] Product Width : 11.55 MM [.45 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800
Housing Features Housing Color : Curry
Industry Standards Compatible With Agency/Standards Products : FAKRA
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : PBT
- Cable Exit Angle (DEG) : 180
- Connector & Keying Code : K
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Contact Features
- Contact Type : Socket
- Mating Pin Diameter : .5 MM [.019 INCH ]
Dimensions
- Connector Height : 19.35 MM [.76 INCH ]
- Product Length : 30.2 MM [1.18 INCH ]
- Product Width : 11.55 MM [.45 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 800
- Operating Voltage (VAC) : 800
Housing Features
Industry Standards
- Compatible With Agency/Standards Products : FAKRA
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Connector Position Assurance Capable : Yes
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Cable-to-Cable
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]