TE Connectivity Data Connectivity Housings 1-2307207-1

Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : L Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : L Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2307207-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2307207-1
Data Connectivity Housings 1-2307207-1
Body Features Cable Exit Angle : 180° Connector & Keying Code : L Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Cable Exit Angle : 180°
  • Connector & Keying Code : L

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2307207-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337412-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers