TE Connectivity Standard Edge Connectors 1-2304528-1

Description
Body Features Primary Product Color : Orange Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-2304528-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-2304528-1
Standard Edge Connectors 1-2304528-1
Body Features Primary Product Color : Orange Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 11
  • Number of Rows : 1
  • PCB Mount Orientation : Edge

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2304528-1
Product Name Standard Edge Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103653-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers