TE Connectivity Pluggable I/O Cable Assemblies 1-2300158-4

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Housing Features Housing Material : Polycarbonate Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly Category : High Speed Cable Assembly Type : RJ45 Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Housing Features Housing Material : Polycarbonate Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly Category : High Speed Cable Assembly Type : RJ45 Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 1-2300158-4 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
1-2300158-4
Pluggable I/O Cable Assemblies 1-2300158-4
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Housing Features Housing Material : Polycarbonate Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : RJ45 Plug Cable Assembly Category : High Speed Cable Assembly Type : RJ45 Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 444
  • Equalized : No
  • Jacket Material : PVC

Configuration Features


  • Number of Pairs : 4
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : RJ45 Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : RJ45 Pigtail
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2300158-4
Product Name Pluggable I/O Cable Assemblies
Product Type RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products