TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2299960-1

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Chromel Contact Type : Tab Dimensions Connector Height : 11.05 MM  [.43 INCH ] Connector Length : 15.2 MM  [.6 INCH ] Connector Width : 31.3 MM  [1.23 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Spring Clamp Usage Conditions Operating Temperature Range : -20 - 220 DEGC  [-4 - 428 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Chromel Contact Type : Tab Dimensions Connector Height : 11.05 MM  [.43 INCH ] Connector Length : 15.2 MM  [.6 INCH ] Connector Width : 31.3 MM  [1.23 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Spring Clamp Usage Conditions Operating Temperature Range : -20 - 220 DEGC  [-4 - 428 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2299960-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2299960-1
Rectangular Wire & Cable Connectors & Housings 1-2299960-1
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Chromel Contact Type : Tab Dimensions Connector Height : 11.05 MM  [.43 INCH ] Connector Length : 15.2 MM  [.6 INCH ] Connector Width : 31.3 MM  [1.23 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Packaging Features Packaging Method : Tray Packaging Quantity : 54 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Spring Clamp Usage Conditions Operating Temperature Range : -20 - 220 DEGC  [-4 - 428 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Chromel
  • Contact Type : Tab

Dimensions


  • Connector Height : 11.05 MM  [.43 INCH ]
  • Connector Length : 15.2 MM  [.6 INCH ]
  • Connector Width : 31.3 MM  [1.23 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 54

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Spring Clamp

Usage Conditions


  • Operating Temperature Range : -20 - 220 DEGC  [-4 - 428 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A124947-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A124947-ND
Free Hanging, Panel Mount A124947-ND
2 Position Rectangular Plug Connector Spring Clamp 20-32 AWG

2 Position Rectangular Plug Connector Spring Clamp 20-32 AWG

Buy Now Datasheet
CONN PLUG 2POS IDC 20-32AWG - 792-1-2299960-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 2POS IDC 20-32AWG
792-1-2299960-1
CONN PLUG 2POS IDC 20-32AWG 792-1-2299960-1
CONN PLUG 2POS IDC 20-32AWG

CONN PLUG 2POS IDC 20-32AWG

Supplier's Site
Tray Package.thermocouple Conn Ktype Tab Amp - Te Connectivity - 41AJ0504 - Newark, An Avnet Company
Chicago, IL, United States
Tray Package.thermocouple Conn Ktype Tab Amp - Te Connectivity
41AJ0504
Tray Package.thermocouple Conn Ktype Tab Amp - Te Connectivity 41AJ0504
TRAY PACKAGE.THERMOCOUPLE CONN KTYPE TAB

TRAY PACKAGE.THERMOCOUPLE CONN KTYPE TAB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2299960-1 A124947-ND 792-1-2299960-1 41AJ0504
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount CONN PLUG 2POS IDC 20-32AWG Tray Package.thermocouple Conn Ktype Tab Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
RF Connectors - 1060778-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers