TE Connectivity Product Range Te Connectivity 1-2299959-1

Description
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes
Description
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity K-type Thermocouple connector, part number 11AC0365, features a two-position design specifically for K-type thermocouples, utilizing Chromel and Alumel materials. It employs a spring terminal concept that enhances connectivity and manufacturability compared to traditional screw-type terminations. The connector is designed with a "push-on lock" mechanism that facilitates easy mating and secure locking, reducing the risk of unintentional unmating, which is indicated by an audible click upon connection. This connector supports both free-hanging and panel mount applications and is rated for an operating temperature range of -20°C to 220°C. It accommodates wire sizes from AWG#32 to #20 and has a touch-proof design that meets IP20 protection standards. The compact design contributes to space-saving benefits and improved assembly productivity by significantly reducing wire termination time. This product is suitable for applications in semiconductor machinery, injection molding machines, and machine tool equipment.

Datasheet Summary
Powered by GS/AI

The TE Connectivity K-type Thermocouple connector, part number 11AC0365, features a two-position design specifically for K-type thermocouples, utilizing Chromel and Alumel materials. It employs a spring terminal concept that enhances connectivity and manufacturability compared to traditional screw-type terminations. The connector is designed with a "push-on lock" mechanism that facilitates easy mating and secure locking, reducing the risk of unintentional unmating, which is indicated by an audible click upon connection. This connector supports both free-hanging and panel mount applications and is rated for an operating temperature range of -20°C to 220°C. It accommodates wire sizes from AWG#32 to #20 and has a touch-proof design that meets IP20 protection standards. The compact design contributes to space-saving benefits and improved assembly productivity by significantly reducing wire termination time. This product is suitable for applications in semiconductor machinery, injection molding machines, and machine tool equipment.

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 11AC0365 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
11AC0365
Product Range Te Connectivity 11AC0365
Product Range:-; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes

Product Range:-; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes

Supplier's Site Datasheet
Rcpt Housing, 2Pos, Thermoplastic, Yel; Product Range Te Connectivity - 17AH9693 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Thermoplastic, Yel; Product Range Te Connectivity
17AH9693
Rcpt Housing, 2Pos, Thermoplastic, Yel; Product Range Te Connectivity 17AH9693
RCPT HOUSING, 2POS, THERMOPLASTIC, YEL; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 2POS, THERMOPLASTIC, YEL; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11AC0365
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details