TE Connectivity PCB Headers & Receptacles 1-2299561-3

Description
Body Features Primary Product Color : Dark Gray Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Connector Length : 21.5 MM  [.846 INCH ] Connector Width : 6.9 MM  [.271 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Housing Features Centerline (Pitch) : 8.35 MM  [.33 INCH ] Housing Material : PA 66 GF Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 350 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Dark Gray Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Connector Length : 21.5 MM  [.846 INCH ] Connector Width : 6.9 MM  [.271 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Housing Features Centerline (Pitch) : 8.35 MM  [.33 INCH ] Housing Material : PA 66 GF Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 350 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2299561-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2299561-3
PCB Headers & Receptacles 1-2299561-3
Body Features Primary Product Color : Dark Gray Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 Contact Features Contact Mating Area Plating Material : Tin (Sn) Dimensions Connector Length : 21.5 MM  [.846 INCH ] Connector Width : 6.9 MM  [.271 INCH ] Profile Height from PCB : 12.5 MM  [.492 INCH ] Housing Features Centerline (Pitch) : 8.35 MM  [.33 INCH ] Housing Material : PA 66 GF Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 350 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Dark Gray

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Connector Length : 21.5 MM  [.846 INCH ]
  • Connector Width : 6.9 MM  [.271 INCH ]
  • Profile Height from PCB : 12.5 MM  [.492 INCH ]

Housing Features


  • Centerline (Pitch) : 8.35 MM  [.33 INCH ]
  • Housing Material : PA 66 GF

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 350
  • Packaging Type : Bag

Product Type Features


  • Connector Shape : Rectangular
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2299561-3
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102154-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103149-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103149-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details