TE Connectivity PCB Headers & Receptacles 1-2297721-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 Contact Features Contact Mating Area Plating Material : Gold, Silver Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2297721-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2297721-1
PCB Headers & Receptacles 1-2297721-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 Contact Features Contact Mating Area Plating Material : Gold, Silver Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .6 MM  [.023 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Packaging Type : Package Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 26

Contact Features


  • Contact Mating Area Plating Material : Gold, Silver
  • Contact Size : 1mm
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM  [.023 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1
  • Packaging Type : Package

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2297721-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102976-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103167-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details