TE Connectivity ™ Rectangular Wire & Cable Connectors & Housings 1-2296207-0

Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Panel Mount, Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Panel Mount, Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2296207-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2296207-0
Rectangular Wire & Cable Connectors & Housings 1-2296207-0
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Socket Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Panel Mount, Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-2296207-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2296207-0
Headers & Wire Housings 1-2296207-0
10P PM PLUG VAL-U-LOK PM GWT/V0

10P PM PLUG VAL-U-LOK PM GWT/V0

Buy Now
Rectangular Connector Housings - 17-1-2296207-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2296207-0-ND
Rectangular Connector Housings 17-1-2296207-0-ND
10P PM PLUG VAL-U-LOK PM GWT/V0

10P PM PLUG VAL-U-LOK PM GWT/V0

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2296207-0 1-2296207-0 17-1-2296207-0-ND
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details