TE Connectivity PCB Headers & Receptacles 1-2293577-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Connector Length : 99.6 MM  [3.92 INCH ] Connector Width : 73 MM  [2.87 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 650 Operating Voltage (VDC) : 650 Voltage Rating (Max) (VDC) : 650 Housing Features Centerline (Pitch) : 23 MM  [.905 INCH ] Industry Standards IP Rating : IP6K9K, IP6K7 Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 27 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 110 DEGC , 75 DEGC , 120 DEGC , 90 DEGC , 140 DEGC , 100 DEGC , 80 DEGC , 70 DEGC , 125 DEGC , 65 DEGC , 85 DEGC , 130 DEGC  [221 DEGF , 284 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 176 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Connector Length : 99.6 MM  [3.92 INCH ] Connector Width : 73 MM  [2.87 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 650 Operating Voltage (VDC) : 650 Voltage Rating (Max) (VDC) : 650 Housing Features Centerline (Pitch) : 23 MM  [.905 INCH ] Industry Standards IP Rating : IP6K9K, IP6K7 Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 27 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 110 DEGC , 75 DEGC , 120 DEGC , 90 DEGC , 140 DEGC , 100 DEGC , 80 DEGC , 70 DEGC , 125 DEGC , 65 DEGC , 85 DEGC , 130 DEGC  [221 DEGF , 284 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 176 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2293577-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2293577-2
PCB Headers & Receptacles 1-2293577-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter : 8 MM  [.314 INCH ] Dimensions Connector Length : 99.6 MM  [3.92 INCH ] Connector Width : 73 MM  [2.87 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 650 Operating Voltage (VDC) : 650 Voltage Rating (Max) (VDC) : 650 Housing Features Centerline (Pitch) : 23 MM  [.905 INCH ] Industry Standards IP Rating : IP6K9K, IP6K7 Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 27 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC , 110 DEGC , 75 DEGC , 120 DEGC , 90 DEGC , 140 DEGC , 100 DEGC , 80 DEGC , 70 DEGC , 125 DEGC , 65 DEGC , 85 DEGC , 130 DEGC  [221 DEGF , 284 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 176 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Sections : 1

Contact Features


  • Contact Mating Area Plating Material : Silver
  • Contact Size : 8mm
  • Contact Type : Pin
  • Mating Pin Diameter : 8 MM  [.314 INCH ]

Dimensions


  • Connector Length : 99.6 MM  [3.92 INCH ]
  • Connector Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 650
  • Operating Voltage (VDC) : 650
  • Voltage Rating (Max) (VDC) : 650

Housing Features


  • Centerline (Pitch) : 23 MM  [.905 INCH ]

Industry Standards


  • IP Rating : IP6K9K, IP6K7

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 27

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 110 DEGC , 75 DEGC , 120 DEGC , 90 DEGC , 140 DEGC , 100 DEGC , 80 DEGC , 70 DEGC , 125 DEGC , 65 DEGC , 85 DEGC , 130 DEGC  [221 DEGF , 284 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 176 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 266 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2293577-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103149-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102203-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103240-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102084-6 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details