TE ConnectivityPCB Headers & Receptacles1-2293127-1
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 42 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab, Pin
Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM [.2 INCH , .1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without
Packaging Features Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 42 Number of Rows : 4 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab, Pin
Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM [.2 INCH , .1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without
Packaging Features Packaging Type : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 42
Number of Rows : 4
PCB Mount Orientation : Right Angle
Contact Features
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Tab, Pin
Housing Features
Centerline (Pitch) : 5.08 MM , 2.54 MM [.2 INCH , .1 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
PCB Mount Retention : Without
Packaging Features
Packaging Type : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : Yes
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder