TE Connectivity Automotive, Truck, Bus, & Off-Road Terminals 1-2293088-2

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Interface Plating : Tin (Sn) Mating Tab Thickness (MM) : .6 Mating Tab Width (MM) : 1.2 Terminal & Splice Type : Tab Dimensions Tab Length : 23.6 MM  [.937 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Insulated : No Receptacle Style : 180° Sealable : No Wire Type : Copper Termination Features Termination Method : Press-Fit
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Interface Plating : Tin (Sn) Mating Tab Thickness (MM) : .6 Mating Tab Width (MM) : 1.2 Terminal & Splice Type : Tab Dimensions Tab Length : 23.6 MM  [.937 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Insulated : No Receptacle Style : 180° Sealable : No Wire Type : Copper Termination Features Termination Method : Press-Fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Terminals - 1-2293088-2 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Terminals
1-2293088-2
Automotive, Truck, Bus, & Off-Road Terminals 1-2293088-2
Contact Features Contact Termination Area Plating Material : Tin (Sn) Interface Plating : Tin (Sn) Mating Tab Thickness (MM) : .6 Mating Tab Width (MM) : 1.2 Terminal & Splice Type : Tab Dimensions Tab Length : 23.6 MM  [.937 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Insulated : No Receptacle Style : 180° Sealable : No Wire Type : Copper Termination Features Termination Method : Press-Fit

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness (MM) : .6
  • Mating Tab Width (MM) : 1.2
  • Terminal & Splice Type : Tab

Dimensions


  • Tab Length : 23.6 MM  [.937 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Insulated : No
  • Receptacle Style : 180°
  • Sealable : No
  • Wire Type : Copper

Termination Features


  • Termination Method : Press-Fit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-2293088-2
Product Name Automotive, Truck, Bus, & Off-Road Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details