TE Connectivity Data Connectivity Housings 1-2289732-3

Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : N Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Outer Contact Plating Material : None Dimensions Connector Height : 23.4 MM  [.92 INCH ] Product Length : 19.6 MM  [.77 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : N Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Outer Contact Plating Material : None Dimensions Connector Height : 23.4 MM  [.92 INCH ] Product Length : 19.6 MM  [.77 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2289732-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2289732-3
Data Connectivity Housings 1-2289732-3
Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : N Ferrule : With Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Outer Contact Plating Material : None Dimensions Connector Height : 23.4 MM  [.92 INCH ] Product Length : 19.6 MM  [.77 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Pastel Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyester PBT
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : N
  • Ferrule : With

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Socket
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 23.4 MM  [.92 INCH ]
  • Product Length : 19.6 MM  [.77 INCH ]
  • Product Width : 30.2 MM  [1.18 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.31 INCH ]
  • Housing Color : Pastel Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-1-2289732-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1-2289732-3-ND
Coaxial Connector (RF) Accessories 17-1-2289732-3-ND
KIT, HOUSING, CPA, INLINE FEMALE

KIT, HOUSING, CPA, INLINE FEMALE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1-2289732-3 17-1-2289732-3-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data