TE Connectivity PCB Headers & Receptacles 1-2288242-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .64mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.024 INCH , .031 INCH ] Mating Tab Width : .64 MM , 2.5 MM  [.025 INCH , .1 INCH ] Dimensions Connector Length : 63.16 MM  [2.487 INCH ] Connector Width : 35.3 MM  [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 6.05 MM , 2.54 MM  [.238 INCH , .1 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [167 DEGF , 158 DEGF , 185 DEGF , 212 DEGF , 149 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .64mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.024 INCH , .031 INCH ] Mating Tab Width : .64 MM , 2.5 MM  [.025 INCH , .1 INCH ] Dimensions Connector Length : 63.16 MM  [2.487 INCH ] Connector Width : 35.3 MM  [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 6.05 MM , 2.54 MM  [.238 INCH , .1 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [167 DEGF , 158 DEGF , 185 DEGF , 212 DEGF , 149 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2288242-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2288242-1
PCB Headers & Receptacles 1-2288242-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .64mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.024 INCH , .031 INCH ] Mating Tab Width : .64 MM , 2.5 MM  [.025 INCH , .1 INCH ] Dimensions Connector Length : 63.16 MM  [2.487 INCH ] Connector Width : 35.3 MM  [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 6.05 MM , 2.54 MM  [.238 INCH , .1 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [167 DEGF , 158 DEGF , 185 DEGF , 212 DEGF , 149 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .64mm, 2.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.024 INCH , .031 INCH ]
  • Mating Tab Width : .64 MM , 2.5 MM  [.025 INCH , .1 INCH ]

Dimensions


  • Connector Length : 63.16 MM  [2.487 INCH ]
  • Connector Width : 35.3 MM  [1.39 INCH ]
  • PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ]
  • Profile Height from PCB : 21.9 MM  [.862 INCH ]

Housing Features


  • Centerline (Pitch) : 6.05 MM , 2.54 MM  [.238 INCH , .1 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [167 DEGF , 158 DEGF , 185 DEGF , 212 DEGF , 149 DEGF , 176 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2288242-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102448-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102690-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 102977-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details