TE ConnectivityPCB Headers & Receptacles1-2288241-1
Description
Body Features Connector & Keying Code : A-A Primary Product Color : Black
Configuration Features Number of Positions : 44 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .64mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM [.024 INCH , .031 INCH ] Mating Tab Width : .64 MM [.025 INCH ]
Dimensions Connector Length : 93.66 MM [3.687 INCH ] Connector Width : 35.3 MM [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM [.862 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM , 6.05 MM [.238 INCH , .1 INCH ]
Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 2288274, 2288276
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 100 DEGC , 70 DEGC [158 DEGF , 149 DEGF , 194 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A-A Primary Product Color : Black
Configuration Features Number of Positions : 44 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .64mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM [.024 INCH , .031 INCH ] Mating Tab Width : .64 MM [.025 INCH ]
Dimensions Connector Length : 93.66 MM [3.687 INCH ] Connector Width : 35.3 MM [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM [.862 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM , 6.05 MM [.238 INCH , .1 INCH ]
Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 2288274, 2288276
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 100 DEGC , 70 DEGC [158 DEGF , 149 DEGF , 194 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Connector & Keying Code : A-A Primary Product Color : Black
Configuration Features Number of Positions : 44 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 40 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .64mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM [.024 INCH , .031 INCH ] Mating Tab Width : .64 MM [.025 INCH ]
Dimensions Connector Length : 93.66 MM [3.687 INCH ] Connector Width : 35.3 MM [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM [.862 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM , 6.05 MM [.238 INCH , .1 INCH ]
Mechanical Attachment Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 2288274, 2288276
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 65 DEGC , 75 DEGC , 100 DEGC , 70 DEGC [158 DEGF , 149 DEGF , 194 DEGF , 212 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Connector & Keying Code : A-A
Primary Product Color : Black
Configuration Features
Number of Positions : 44
Number of Rows : 2
Number of Sections : 2
Number of Signal Positions : 40
PCB Mount Orientation : Horizontal
Contact Features
Contact Mating Area Plating Material : Tin
Contact Size : 2.8mm, .64mm
Contact Type : Tab
Mating Tab Thickness : .8 MM , .6 MM [.024 INCH , .031 INCH ]
Mating Tab Width : .64 MM [.025 INCH ]
Dimensions
Connector Length : 93.66 MM [3.687 INCH ]
Connector Width : 35.3 MM [1.39 INCH ]
PCB Thickness (Recommended) : 1 - .8 MM [.04 - .031 INCH ]
Profile Height from PCB : 21.9 MM [.862 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM , 6.05 MM [.238 INCH , .1 INCH ]
Mechanical Attachment
Mating Alignment : With
Mounting Holes : Without
PCB Mount Alignment : With
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Shielded : No
Other
Interface Number : 2288274, 2288276
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : Yes
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Press-Fit