TE Connectivity Rectangular Connector Contacts 1-2288019-1

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-2288019-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-2288019-1-ND
Rectangular Connector Contacts 17-1-2288019-1-ND
Contact

Contact

Buy Now Datasheet
Contact, Tab, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 12AJ6651 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
12AJ6651
Contact, Tab, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 12AJ6651
CONTACT, TAB, 22-20AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, TAB, 22-20AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2288019-1-ND 12AJ6651
Product Name Rectangular Connector Contacts Contact, Tab, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - Z6549-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers