TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-6

Description
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 7 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 7 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2286946-6 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2286946-6
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-6
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 7 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140

Electrical Characteristics


  • Operating Voltage (VDC) : 650

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 7

Product Type Features


  • Cable Assembly (End A) : HVP800 Plug
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 140
Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 1734-1-2286946-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1734-1-2286946-6-ND
Modular/Ethernet Cables (RJ45, RJ11) 1734-1-2286946-6-ND
2POS,HVP800,90 DEG,35 SQMM,COD A

2POS,HVP800,90 DEG,35 SQMM,COD A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2286946-6 1734-1-2286946-6-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11)
Product Type HVP800 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers