TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-3

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2286946-3 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2286946-3
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-3
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : HVP800 Receptacle
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 1734-1-2286946-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1734-1-2286946-3-ND
Modular/Ethernet Cables (RJ45, RJ11) 1734-1-2286946-3-ND
2POS,HVP800,90 DEG,35 SQMM,COD A

2POS,HVP800,90 DEG,35 SQMM,COD A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1-2286946-3 1734-1-2286946-3-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11)
Product Type HVP800 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details