TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-1

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Cable Assembly Type : HVP800 Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Cable Assembly Type : HVP800 Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2286946-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
1-2286946-1
Electric, Hybrid & Fuel Cell Cable Assemblies 1-2286946-1
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Cable Assembly Type : HVP800 Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : HVP800 Receptacle
  • Cable Assembly Type : HVP800 Pigtail
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2286946-1
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Product Type HVP800 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - A132097-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
3 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details